Bivar, Inc. Board Spacers, Standoffs 9913-375

Description
"Round Spacer Unthreaded #2 Nylon 0.375"" (9.53mm) 3/8"" Natural"
Request a Quote Datasheet
Description
"Round Spacer Unthreaded #2 Nylon 0.375"" (9.53mm) 3/8"" Natural"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 492-1046-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
492-1046-ND
Board Spacers, Standoffs 492-1046-ND
"Round Spacer Unthreaded #2 Nylon 0.375"" (9.53mm) 3/8"" Natural"

"Round Spacer Unthreaded #2 Nylon 0.375"" (9.53mm) 3/8"" Natural"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
9913-375
Standoffs & Spacers 9913-375
Standoffs & Spacers Screw Spacer .375in Nylon White

Standoffs & Spacers Screw Spacer .375in Nylon White

Buy Now Datasheet
Pcb Mounting, Round, Nylon 6, 9.5Mm; Pcb Support Type Bivar - 22C8925 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Mounting, Round, Nylon 6, 9.5Mm; Pcb Support Type Bivar
22C8925
Pcb Mounting, Round, Nylon 6, 9.5Mm; Pcb Support Type Bivar 22C8925
PCB MOUNTING, ROUND, NYLON 6, 9.5MM; PCB Support Type:-; PCB Support Material:Nylon 6 (Polyamide 6); Height:9.5mm; External Width:4.7mm; Product Range:-; Inner Diameter:2.3mm; Outer Diameter:4.7mm; Overall Length:9.5mm RoHS Compliant: Yes

PCB MOUNTING, ROUND, NYLON 6, 9.5MM; PCB Support Type:-; PCB Support Material:Nylon 6 (Polyamide 6); Height:9.5mm; External Width:4.7mm; Product Range:-; Inner Diameter:2.3mm; Outer Diameter:4.7mm; Overall Length:9.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 492-1046-ND 9913-375 22C8925
Product Name Board Spacers, Standoffs Standoffs & Spacers Pcb Mounting, Round, Nylon 6, 9.5Mm; Pcb Support Type Bivar
Type & Shape Spacer; Round Standoff
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Female Standoff - 2206 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
6 suppliers
1
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Round
Material Metal; Steel
Body Length 1 inch (25.4 mm)
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Powerpole ® 15-45 Spacer Red, Short - 1399G6 - Anderson Power Products
Specs
Type & Shape Spacer
View Details