Bivar, Inc. Board Spacers, Standoffs 9912-187

Description
"Round Spacer Unthreaded #8 Nylon 0.188"" (4.78mm) 3/16"" Natural"
Request a Quote Datasheet
Description
"Round Spacer Unthreaded #8 Nylon 0.188"" (4.78mm) 3/16"" Natural"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 492-1118-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
492-1118-ND
Board Spacers, Standoffs 492-1118-ND
"Round Spacer Unthreaded #8 Nylon 0.188"" (4.78mm) 3/16"" Natural"

"Round Spacer Unthreaded #8 Nylon 0.188"" (4.78mm) 3/16"" Natural"

Buy Now Datasheet
Pcb Mounting, Round, Nylon 6, 4.8Mm; Pcb Support Type Bivar - 34R1994 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Mounting, Round, Nylon 6, 4.8Mm; Pcb Support Type Bivar
34R1994
Pcb Mounting, Round, Nylon 6, 4.8Mm; Pcb Support Type Bivar 34R1994
PCB MOUNTING, ROUND, NYLON 6, 4.8MM; PCB Support Type:-; PCB Support Material:Nylon 6 (Polyamide 6); Height:4.8mm; External Width:6.4mm; Product Range:-; Inner Diameter:4.3mm; Outer Diameter:6.4mm; Overall Length:4.8mm RoHS Compliant: Yes

PCB MOUNTING, ROUND, NYLON 6, 4.8MM; PCB Support Type:-; PCB Support Material:Nylon 6 (Polyamide 6); Height:4.8mm; External Width:6.4mm; Product Range:-; Inner Diameter:4.3mm; Outer Diameter:6.4mm; Overall Length:4.8mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
9912-187
Standoffs & Spacers 9912-187
Standoffs & Spacers Screw Spacer .187in Nylon White

Standoffs & Spacers Screw Spacer .187in Nylon White

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 492-1118-ND 34R1994 9912-187
Product Name Board Spacers, Standoffs Pcb Mounting, Round, Nylon 6, 4.8Mm; Pcb Support Type Bivar Standoffs & Spacers
Type & Shape Spacer; Round Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Garage Door Spacers -  - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.5630 inch (14.3 mm)
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Metric - BSO4-M4-18 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers
Alumina Spacer, In-Vacuum, Mates with 6-pin Feedthru - A8450-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 2699024 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material Polyamide 66
Outside Diameter 0.2165 inch (5.5 mm)
View Details