Bivar, Inc. Nylon Tubular, 0.100 in. Length, 0.250 O 9912-100

Description
Nylon Tubular, 0.100 in. Length, 0.250 O
Request a Quote
Description
Nylon Tubular, 0.100 in. Length, 0.250 O
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Nylon Tubular, 0.100 in. Length, 0.250 O
9912-100
Nylon Tubular, 0.100 in. Length, 0.250 O 9912-100
Nylon Tubular, 0.100 in. Length, 0.250 O

Nylon Tubular, 0.100 in. Length, 0.250 O

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Lamps
Product Number 9912-100
Product Name Nylon Tubular, 0.100 in. Length, 0.250 O
Diameter 6.35 mm (0.2500 inch)
Unlock Full Specs
to access all available technical data

Similar Products

ComEx Lamp module - comex-lamp-module - BARTEC
Specs
Lamp Type LED Lamps
Lamp Power 1 watts
View Details
Hollow cathode lamp - L233-20NU - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diameter 38 mm (1.5 inch)
View Details
Incandescent Lamp - 10766306 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Lamp Type Incandescent Lamps
View Details
LED Bulbs - 206020 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED Lamps
Maximum Overall Length 1.77 inch (45 mm)
View Details