Bivar, Inc. Nylon Tubular, 9mm Length, 0.250 OD, 0.1 9911-9MM

Description
Nylon Tubular, 9mm Length, 0.250 OD, 0.1
Request a Quote
Description
Nylon Tubular, 9mm Length, 0.250 OD, 0.1
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Nylon Tubular, 9mm Length, 0.250 OD, 0.1
9911-9MM
Nylon Tubular, 9mm Length, 0.250 OD, 0.1 9911-9MM
Nylon Tubular, 9mm Length, 0.250 OD, 0.1

Nylon Tubular, 9mm Length, 0.250 OD, 0.1

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Lamps
Product Number 9911-9MM
Product Name Nylon Tubular, 9mm Length, 0.250 OD, 0.1
Diameter 6.35 mm (0.2500 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Infrared-Emitter HIS2000R-CWC300 - HIS2000R-CWC300 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Lamp Type LED Lamps
Flash Rate 4 Hz
View Details
PMLMP and PMLST Panel Mount Multifunctional LED Beacons - PMLST-048-240Y - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
Rated Average Life 50000 hours
View Details
Hollow cathode lamp - L2433-67NB - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diameter 38 mm (1.5 inch)
View Details