Bivar, Inc. Board Spacers, Standoffs 9911-4MM

Description
"Round Spacer Unthreaded #4 Nylon 0.157"" (4.00mm) Natural"
Request a Quote Datasheet
Description
"Round Spacer Unthreaded #4 Nylon 0.157"" (4.00mm) Natural"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 9911-4MM-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
9911-4MM-ND
Board Spacers, Standoffs 9911-4MM-ND
"Round Spacer Unthreaded #4 Nylon 0.157"" (4.00mm) Natural"

"Round Spacer Unthreaded #4 Nylon 0.157"" (4.00mm) Natural"

Buy Now Datasheet
PCB Spacers - 9187112 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Spacers
9187112
PCB Spacers 9187112
Nylon Tubular Spacer, 4x6.4x3.2 #4 White

Nylon Tubular Spacer, 4x6.4x3.2 #4 White

Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
9911-4MM
Standoffs & Spacers 9911-4MM
Standoffs & Spacers Screw Spacer .4mm Nylon White

Standoffs & Spacers Screw Spacer .4mm Nylon White

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 9911-4MM-ND 9187112 9911-4MM
Product Name Board Spacers, Standoffs PCB Spacers Standoffs & Spacers
Type & Shape Spacer; Round PCB Support (No Hole / Solid Post) Standoff
Material Nylon or Polyamide Plastic; Nylon or Polyamide; Nylon
ANSI (English) Size 4-40 / 4
Unlock Full Specs
to access all available technical data

Similar Products

Slimline Tension Fit Nylon PCB Support - 1930A - Keystone Electronics Corp.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide
Body Length 0.6250 inch (15.87 mm)
View Details
2 suppliers
Round Spacer With #6-32 Thread, 0.25(OD), Made from Brass - A 9B43-A63220 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Mounting Threaded
Material Metal; Brass
View Details
Cube Standoff - CUBE series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female Standoff; Square
Mounting Threaded
Material Metal; Zinc diecast
View Details
Standoffs - 1026536 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Plastic; Nylon or Polyamide; Nylon
Outside Diameter 0.2362 inch (6 mm)
View Details