Bivar, Inc. Board Spacers, Standoffs 9911-437

Description
"Round Spacer Unthreaded #4 Nylon 0.438"" (11.13mm) 7/16"" Natural"
Request a Quote Datasheet
Description
"Round Spacer Unthreaded #4 Nylon 0.438"" (11.13mm) 7/16"" Natural"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 492-1092-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
492-1092-ND
Board Spacers, Standoffs 492-1092-ND
"Round Spacer Unthreaded #4 Nylon 0.438"" (11.13mm) 7/16"" Natural"

"Round Spacer Unthreaded #4 Nylon 0.438"" (11.13mm) 7/16"" Natural"

Buy Now Datasheet
Pcb Mounting, Round, Nylon 6, 11.1Mm; Pcb Support Type Bivar - 50B9051 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Mounting, Round, Nylon 6, 11.1Mm; Pcb Support Type Bivar
50B9051
Pcb Mounting, Round, Nylon 6, 11.1Mm; Pcb Support Type Bivar 50B9051
PCB MOUNTING, ROUND, NYLON 6, 11.1MM; PCB Support Type:-; PCB Support Material:Nylon 6 (Polyamide 6); Height:11.1mm; External Width:6.4mm; Product Range:-; Inner Diameter:3.2mm; Outer Diameter:6.4mm; Overall Length:11.1mm RoHS Compliant: Yes

PCB MOUNTING, ROUND, NYLON 6, 11.1MM; PCB Support Type:-; PCB Support Material:Nylon 6 (Polyamide 6); Height:11.1mm; External Width:6.4mm; Product Range:-; Inner Diameter:3.2mm; Outer Diameter:6.4mm; Overall Length:11.1mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
9911-437
Standoffs & Spacers 9911-437
Standoffs & Spacers Screw Spacer .437in Nylon White

Standoffs & Spacers Screw Spacer .437in Nylon White

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 492-1092-ND 50B9051 9911-437
Product Name Board Spacers, Standoffs Pcb Mounting, Round, Nylon 6, 11.1Mm; Pcb Support Type Bivar Standoffs & Spacers
Type & Shape Spacer; Round Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer Red, Short w/Hole - 1399G1-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Screwless PCB Adhesive Standoff - ULCK series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff
Mounting Adhesive; Slot Mount
Material Plastic; Nylon or Polyamide
View Details
Metal Spacers - Series SP100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Aluminum; Steel; StainlessSteel
Outside Diameter 0.1600 to 1.25 inch (4.06 to 31.75 mm)
View Details
Fixturing Small Cylindrical Riser - BJ601 - Imao-Fixtureworks
Specs
Type & Shape Standoff; Male/Female Standoff; Round
Mounting Threaded
Material Metal; Steel
View Details