PCB MOUNTING, ROUND, NYLON 6, 6.4MM; PCB Support Type:-; PCB Support Material:Nylon 6 (Polyamide 6); Height:6.4mm; External Width:6.4mm; Product Range:-; Inner Diameter:3.2mm; Outer Diameter:6.4mm; Overall Length:6.4mm RoHS Compliant: Yes
Standoffs & Spacers Screw Spacer .25in Nylon White
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | 61M0373 | 9911-250 |
| Product Name | Pcb Mounting, Round, Nylon 6, 6.4Mm; Pcb Support Type Bivar | Standoffs & Spacers |
| Outside Diameter | 0.2520 inch (6.4 mm) |