Bivar, Inc. Board Spacers, Standoffs 9911-187

Description
"Round Spacer Unthreaded #4 Nylon 0.188"" (4.78mm) 3/16"" Natural"
Request a Quote Datasheet
Description
"Round Spacer Unthreaded #4 Nylon 0.188"" (4.78mm) 3/16"" Natural"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 492-1088-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
492-1088-ND
Board Spacers, Standoffs 492-1088-ND
"Round Spacer Unthreaded #4 Nylon 0.188"" (4.78mm) 3/16"" Natural"

"Round Spacer Unthreaded #4 Nylon 0.188"" (4.78mm) 3/16"" Natural"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
9911-187
Standoffs & Spacers 9911-187
Standoffs & Spacers Screw Spacer .187in Nylon White

Standoffs & Spacers Screw Spacer .187in Nylon White

Buy Now Datasheet
Pcb Mounting, Round, Nylon 6, 4.8Mm; Pcb Support Type Bivar - 34R6260 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Mounting, Round, Nylon 6, 4.8Mm; Pcb Support Type Bivar
34R6260
Pcb Mounting, Round, Nylon 6, 4.8Mm; Pcb Support Type Bivar 34R6260
PCB MOUNTING, ROUND, NYLON 6, 4.8MM; PCB Support Type:-; PCB Support Material:Nylon 6 (Polyamide 6); Height:4.8mm; External Width:6.4mm; Product Range:-; Inner Diameter:3.2mm; Outer Diameter:6.4mm; Overall Length:4.8mm RoHS Compliant: Yes

PCB MOUNTING, ROUND, NYLON 6, 4.8MM; PCB Support Type:-; PCB Support Material:Nylon 6 (Polyamide 6); Height:4.8mm; External Width:6.4mm; Product Range:-; Inner Diameter:3.2mm; Outer Diameter:6.4mm; Overall Length:4.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 492-1088-ND 9911-187 34R6260
Product Name Board Spacers, Standoffs Standoffs & Spacers Pcb Mounting, Round, Nylon 6, 4.8Mm; Pcb Support Type Bivar
Type & Shape Spacer; Round Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer Red Long - 1399G2-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Metal Spacers - Heavy Wall - Metric - Series SP150 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Aluminum; Steel; StainlessSteel
Outside Diameter 0.1811 to 0.8591 inch (4.6 to 21.82 mm)
View Details
PCB Spacers - 304261 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Polyamide 66
View Details
Stainless Steel Standoffs - BSO4-832-34NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 8-32 / 8; 0.164-32 (#8-32)
View Details