Bivar, Inc. Board Spacers, Standoffs 9908-14MM

Description
"Round Spacer Unthreaded #4 Nylon 0.551"" (14.00mm) Natural"
Request a Quote Datasheet
Description
"Round Spacer Unthreaded #4 Nylon 0.551"" (14.00mm) Natural"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 9908-14MM-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
9908-14MM-ND
Board Spacers, Standoffs 9908-14MM-ND
"Round Spacer Unthreaded #4 Nylon 0.551"" (14.00mm) Natural"

"Round Spacer Unthreaded #4 Nylon 0.551"" (14.00mm) Natural"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
9908-14MM
Standoffs & Spacers 9908-14MM
Standoffs & Spacers Screw Spacer .14mm Nylon White

Standoffs & Spacers Screw Spacer .14mm Nylon White

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 9908-14MM-ND 9908-14MM
Product Name Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Spacer; Round Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Standoffs - 1026586 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Plastic; Nylon or Polyamide; Nylon
Outside Diameter 0.3150 inch (8 mm)
View Details
0.4375
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.4375 inch (11.11 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSOA-032-32 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Aluminum
View Details
2 suppliers
Alumina Spacer, In-Vacuum, Mates with 35-pin Feedthru - A0735-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details