Bivar, Inc. Board Spacers, Standoffs 9908-125

Description
"Round Spacer Unthreaded #4 Nylon 0.125"" (3.18mm) 1/8"" Natural"
Request a Quote Datasheet
Description
"Round Spacer Unthreaded #4 Nylon 0.125"" (3.18mm) 1/8"" Natural"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 492-1072-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
492-1072-ND
Board Spacers, Standoffs 492-1072-ND
"Round Spacer Unthreaded #4 Nylon 0.125"" (3.18mm) 1/8"" Natural"

"Round Spacer Unthreaded #4 Nylon 0.125"" (3.18mm) 1/8"" Natural"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
9908-125
Standoffs & Spacers 9908-125
Standoffs & Spacers Screw Spacer .125in Nylon White

Standoffs & Spacers Screw Spacer .125in Nylon White

Buy Now Datasheet
Pcb Mounting, Round, Nylon 6, 3.2Mm; Pcb Support Type Bivar - 34R1888 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Mounting, Round, Nylon 6, 3.2Mm; Pcb Support Type Bivar
34R1888
Pcb Mounting, Round, Nylon 6, 3.2Mm; Pcb Support Type Bivar 34R1888
PCB MOUNTING, ROUND, NYLON 6, 3.2MM; PCB Support Type:-; PCB Support Material:Nylon 6 (Polyamide 6); Height:3.2mm; External Width:4.7mm; Product Range:-; Inner Diameter:3.2mm; Outer Diameter:4.7mm; Overall Length:3.2mm RoHS Compliant: Yes

PCB MOUNTING, ROUND, NYLON 6, 3.2MM; PCB Support Type:-; PCB Support Material:Nylon 6 (Polyamide 6); Height:3.2mm; External Width:4.7mm; Product Range:-; Inner Diameter:3.2mm; Outer Diameter:4.7mm; Overall Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 492-1072-ND 9908-125 34R1888
Product Name Board Spacers, Standoffs Standoffs & Spacers Pcb Mounting, Round, Nylon 6, 3.2Mm; Pcb Support Type Bivar
Type & Shape Spacer; Round Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer Red, Short - 1399G6-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
PCB Spacers - 1022382 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Brass; Brass
Outside Diameter 0.2362 inch (6 mm)
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Metric - BSO4-M5-6 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers