Bivar, Inc. Board Spacers, Standoffs 9908-11MM

Description
"Round Spacer Unthreaded #4 Nylon 0.433"" (11.00mm) Natural"
Request a Quote Datasheet
Description
"Round Spacer Unthreaded #4 Nylon 0.433"" (11.00mm) Natural"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 9908-11MM-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
9908-11MM-ND
Board Spacers, Standoffs 9908-11MM-ND
"Round Spacer Unthreaded #4 Nylon 0.433"" (11.00mm) Natural"

"Round Spacer Unthreaded #4 Nylon 0.433"" (11.00mm) Natural"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
9908-11MM
Standoffs & Spacers 9908-11MM
Standoffs & Spacers Screw Spacer .11mm Nylon White

Standoffs & Spacers Screw Spacer .11mm Nylon White

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 9908-11MM-ND 9908-11MM
Product Name Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Spacer; Round Standoff
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Female Standoff - 1923A - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
4 suppliers
Round Spacer With .115 Bore, 0.1875(OD), Made from Brass - A 9B43-F1212 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Blind Standoff; Round
Material Metal; Brass
Outside Diameter 0.1875 inch (4.76 mm)
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Powerpole ® 15-45 Spacer Grey Long - 1399G19-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details