Bivar, Inc. Board Spacers, Standoffs 9908-062

Description
"Round Spacer Unthreaded #4 Nylon 0.063"" (1.60mm) 1/16"" Natural"
Request a Quote Datasheet
Description
"Round Spacer Unthreaded #4 Nylon 0.063"" (1.60mm) 1/16"" Natural"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 492-1071-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
492-1071-ND
Board Spacers, Standoffs 492-1071-ND
"Round Spacer Unthreaded #4 Nylon 0.063"" (1.60mm) 1/16"" Natural"

"Round Spacer Unthreaded #4 Nylon 0.063"" (1.60mm) 1/16"" Natural"

Buy Now Datasheet
Pcb Mounting, Round, Nylon 6, 1.6Mm; Pcb Support Type Bivar - 98J0222 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Mounting, Round, Nylon 6, 1.6Mm; Pcb Support Type Bivar
98J0222
Pcb Mounting, Round, Nylon 6, 1.6Mm; Pcb Support Type Bivar 98J0222
PCB MOUNTING, ROUND, NYLON 6, 1.6MM; PCB Support Type:-; PCB Support Material:Nylon 6 (Polyamide 6); Height:1.6mm; External Width:4.7mm; Product Range:-; Inner Diameter:3.2mm; Outer Diameter:4.7mm; Overall Length:1.6mm RoHS Compliant: Yes

PCB MOUNTING, ROUND, NYLON 6, 1.6MM; PCB Support Type:-; PCB Support Material:Nylon 6 (Polyamide 6); Height:1.6mm; External Width:4.7mm; Product Range:-; Inner Diameter:3.2mm; Outer Diameter:4.7mm; Overall Length:1.6mm RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
9908-062
Standoffs & Spacers 9908-062
Standoffs & Spacers Screw Spacer .062in Nylon White

Standoffs & Spacers Screw Spacer .062in Nylon White

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 492-1071-ND 98J0222 9908-062
Product Name Board Spacers, Standoffs Pcb Mounting, Round, Nylon 6, 1.6Mm; Pcb Support Type Bivar Standoffs & Spacers
Type & Shape Spacer; Round Standoff
Unlock Full Specs
to access all available technical data

Similar Products

ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Powerpole ® 15-45 Spacer Red Long - 1399G2 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Standoffs - 1026384 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Plastic; Nylon or Polyamide; Nylon
Outside Diameter 0.2362 inch (6 mm)
View Details
0.375
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.3750 inch (9.52 mm)
View Details