Bivar, Inc. Board Spacers, Standoffs 9905-312

Description
"Round Spacer Unthreaded #6 Nylon 0.313"" (7.95mm) 5/16"" Natural"
Request a Quote Datasheet
Description
"Round Spacer Unthreaded #6 Nylon 0.313"" (7.95mm) 5/16"" Natural"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 492-1105-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
492-1105-ND
Board Spacers, Standoffs 492-1105-ND
"Round Spacer Unthreaded #6 Nylon 0.313"" (7.95mm) 5/16"" Natural"

"Round Spacer Unthreaded #6 Nylon 0.313"" (7.95mm) 5/16"" Natural"

Buy Now Datasheet
Pcb Mounting, Round, Nylon 6, 7.9Mm; Pcb Support Type Bivar - 92H2758 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Mounting, Round, Nylon 6, 7.9Mm; Pcb Support Type Bivar
92H2758
Pcb Mounting, Round, Nylon 6, 7.9Mm; Pcb Support Type Bivar 92H2758
PCB MOUNTING, ROUND, NYLON 6, 7.9MM; PCB Support Type:-; PCB Support Material:Nylon 6 (Polyamide 6); Height:7.9mm; External Width:6.4mm; Product Range:-; Inner Diameter:3.7mm; Outer Diameter:6.4mm; Overall Length:7.9mm RoHS Compliant: Yes

PCB MOUNTING, ROUND, NYLON 6, 7.9MM; PCB Support Type:-; PCB Support Material:Nylon 6 (Polyamide 6); Height:7.9mm; External Width:6.4mm; Product Range:-; Inner Diameter:3.7mm; Outer Diameter:6.4mm; Overall Length:7.9mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
9905-312
Standoffs & Spacers 9905-312
Standoffs & Spacers Nylon Tublr Spacer #6 .312in

Standoffs & Spacers Nylon Tublr Spacer #6 .312in

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 492-1105-ND 92H2758 9905-312
Product Name Board Spacers, Standoffs Pcb Mounting, Round, Nylon 6, 7.9Mm; Pcb Support Type Bivar Standoffs & Spacers
Type & Shape Spacer; Round Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer Black Long - 1399G10 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Right Angle PCB Standoff - LPZA-1 - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female / Female Standoff
Mounting M3 Screw Mount
Material Plastic; PC(UL94V-2)
View Details
Metal Spacers - Series SP100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Aluminum; Steel; StainlessSteel
Outside Diameter 0.1600 to 1.25 inch (4.06 to 31.75 mm)
View Details
Spacers - QCASP - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Outside Diameter 0.9843 to 1.34 inch (25 to 34 mm)
View Details