Bivar, Inc. Pcb Mounting, Round, Nylon 6, 3.2Mm; Pcb Support Type Bivar 9905-125

Description
PCB MOUNTING, ROUND, NYLON 6, 3.2MM; PCB Support Type:-; PCB Support Material:Nylon 6 (Polyamide 6); Height:3.2mm; External Width:6.4mm; Product Range:-; Inner Diameter:3.7mm; Outer Diameter:6.4mm; Overall Length:3.2mm RoHS Compliant: Yes
Datasheet
Description
PCB MOUNTING, ROUND, NYLON 6, 3.2MM; PCB Support Type:-; PCB Support Material:Nylon 6 (Polyamide 6); Height:3.2mm; External Width:6.4mm; Product Range:-; Inner Diameter:3.7mm; Outer Diameter:6.4mm; Overall Length:3.2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pcb Mounting, Round, Nylon 6, 3.2Mm; Pcb Support Type Bivar - 92P7573 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Mounting, Round, Nylon 6, 3.2Mm; Pcb Support Type Bivar
92P7573
Pcb Mounting, Round, Nylon 6, 3.2Mm; Pcb Support Type Bivar 92P7573
PCB MOUNTING, ROUND, NYLON 6, 3.2MM; PCB Support Type:-; PCB Support Material:Nylon 6 (Polyamide 6); Height:3.2mm; External Width:6.4mm; Product Range:-; Inner Diameter:3.7mm; Outer Diameter:6.4mm; Overall Length:3.2mm RoHS Compliant: Yes

PCB MOUNTING, ROUND, NYLON 6, 3.2MM; PCB Support Type:-; PCB Support Material:Nylon 6 (Polyamide 6); Height:3.2mm; External Width:6.4mm; Product Range:-; Inner Diameter:3.7mm; Outer Diameter:6.4mm; Overall Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
9905-125
Standoffs & Spacers 9905-125
Standoffs & Spacers Screw Spacer .125in Nylon White

Standoffs & Spacers Screw Spacer .125in Nylon White

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 92P7573 9905-125
Product Name Pcb Mounting, Round, Nylon 6, 3.2Mm; Pcb Support Type Bivar Standoffs & Spacers
Outside Diameter 0.2520 inch (6.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Tapping Standoff - TPS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass; Steel
View Details
Powerpole ® 75 Long Spacer, Red - 1399G21-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Fixturing Small Cylindrical Riser - BJ601 - Imao-Fixtureworks
Specs
Type & Shape Standoff; Male/Female Standoff; Round
Mounting Threaded
Material Metal; Steel
View Details