Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
POSTS, SPACERS, AND STANDOFFS
BIVAR, INC.
940-1.140 -- STANDOFFS & SPACERS
Bivar, Inc.
Standoffs & Spacers
940-1.140
Description
Standoffs & Spacers Plastic Spcr 1.14 in Nylon White
Datasheet
Description
Standoffs & Spacers Plastic Spcr 1.14 in Nylon White
Datasheet
Suppliers
Company
Product
Description
Supplier Links
VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Standoffs & Spacers
940-1.140
Standoffs & Spacers
940-1.140
Standoffs & Spacers Plastic Spcr 1.14 in Nylon White
Standoffs & Spacers Plastic Spcr 1.14 in Nylon White
Buy Now
Datasheet
Technical Specifications
VAST STOCK CO., LIMITED
Product Category
Posts, Spacers, and Standoffs
Product Number
940-1.140
Product Name
Standoffs & Spacers
Type & Shape
Standoff
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
PCB Spacers
2652445
Specs
Type & Shape
PCB Support (No Hole / Solid Post)
Material
Cpvc
Outside Diameter
0.1890 inch (4.8 mm)
View Details
Keystone Electronics Corp.
1/4 Hex Swage Standoff
1761-2
Specs
Type & Shape
Standoff; Hex
Mounting
Swage / Rivet; Threaded
Material
Metal; Brass
View Details
3
suppliers
Takachi Electronics Enclosure Co., Ltd.
Right Angle PCB Standoff
LPZA-1
Specs
Type & Shape
Standoff; Female / Female Standoff
Mounting
M3 Screw Mount
Material
Plastic; PC(UL94V-2)
View Details
BRIM Electronics, Inc.
Standard Duty Binding Post
Specs
Type & Shape
Binding Post
Material
Metal; Brass
Body Length
1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details