Bivar, Inc. Standoffs & Spacers 940-1.025

Description
Standoffs & Spacers Plastic Spcr 1.02 in Nylon White
Datasheet
Description
Standoffs & Spacers Plastic Spcr 1.02 in Nylon White
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standoffs & Spacers
940-1.025
Standoffs & Spacers 940-1.025
Standoffs & Spacers Plastic Spcr 1.02 in Nylon White

Standoffs & Spacers Plastic Spcr 1.02 in Nylon White

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs
Product Number 940-1.025
Product Name Standoffs & Spacers
Type & Shape Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Standoffs - 2240478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material StainlessSteel; Stainless Steel
Outside Diameter 0.2362 inch (6 mm)
View Details
1/4 Round Spacer - 2314 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Aluminum
Outside Diameter 0.2500 inch (6.35 mm)
View Details
4 suppliers
Screwless PCB Adhesive Standoff - ULCK series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff
Mounting Adhesive; Slot Mount
Material Plastic; Nylon or Polyamide
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details