Bivar, Inc. Nylon Tubular, 0.235 in. Length, 0.125 O 937-235

Description
Nylon Tubular, 0.235 in. Length, 0.125 O
Request a Quote
Description
Nylon Tubular, 0.235 in. Length, 0.125 O
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Nylon Tubular, 0.235 in. Length, 0.125 O
937-235
Nylon Tubular, 0.235 in. Length, 0.125 O 937-235
Nylon Tubular, 0.235 in. Length, 0.125 O

Nylon Tubular, 0.235 in. Length, 0.125 O

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Lamps
Product Number 937-235
Product Name Nylon Tubular, 0.235 in. Length, 0.125 O
Diameter 3.17 mm (0.1250 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Hollow cathode lamp - L233-74NU - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diameter 38 mm (1.5 inch)
View Details
Incandescent Lamp - 19513936 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Lamp Type Incandescent Lamps
View Details
Spotlights & Downlights - 1225161 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
Maximum Overall Length 1.57 inch (40 mm)
Diameter 30 mm (1.18 inch)
View Details