Bivar, Inc. Nylon Tubular, 1.000 in. Length, 0.125 O 937-1.000

Description
Nylon Tubular, 1.000 in. Length, 0.125 O
Request a Quote
Description
Nylon Tubular, 1.000 in. Length, 0.125 O
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Nylon Tubular, 1.000 in. Length, 0.125 O
937-1.000
Nylon Tubular, 1.000 in. Length, 0.125 O 937-1.000
Nylon Tubular, 1.000 in. Length, 0.125 O

Nylon Tubular, 1.000 in. Length, 0.125 O

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Lamps
Product Number 937-1.000
Product Name Nylon Tubular, 1.000 in. Length, 0.125 O
Diameter 3.17 mm (0.1250 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Infrared-Emitter HIS180smd-0 - HIS180smd-0 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Lamp Type LED Lamps
Flash Rate 8 Hz
View Details
Phototubes - R6800U-21 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
View Details
Halogen Light - 1155088 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Lamp Type Halogen Lamps
View Details