Bivar, Inc. LED Mounting Hardware 923-340

Description
LED Mounting Hardware LED Multi Func Hold Single Level Black
Datasheet
Description
LED Mounting Hardware LED Multi Func Hold Single Level Black
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LED Mounting Hardware
923-340
LED Mounting Hardware 923-340
LED Mounting Hardware LED Multi Func Hold Single Level Black

LED Mounting Hardware LED Multi Func Hold Single Level Black

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses
Product Number 923-340
Product Name LED Mounting Hardware
Unlock Full Specs
to access all available technical data

Similar Products

LED Holders - 1-2154857-2 - TE Connectivity
Specs
LED Hardware LED Mount
View Details
LED Holder with 3 mm LED - ASL - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm
Color Green; Yellow
View Details
LED Array Mounts - 2103063 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Mount
LED Type 942 x 37mm
Lead Length 942 mm (37.09 inch)
View Details