Bivar, Inc. Nylon Tubular, 0.920 in. Length, 0.250 O 912-920

Description
Nylon Tubular, 0.920 in. Length, 0.250 O
Request a Quote
Description
Nylon Tubular, 0.920 in. Length, 0.250 O
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Nylon Tubular, 0.920 in. Length, 0.250 O
912-920
Nylon Tubular, 0.920 in. Length, 0.250 O 912-920
Nylon Tubular, 0.920 in. Length, 0.250 O

Nylon Tubular, 0.920 in. Length, 0.250 O

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Lamps
Product Number 912-920
Product Name Nylon Tubular, 0.920 in. Length, 0.250 O
Diameter 6.35 mm (0.2500 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Hollow cathode lamp - L2433-3NB - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diameter 38 mm (1.5 inch)
View Details
Halogen Light - 1155088 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Lamp Type Halogen Lamps
View Details
LED Bulbs - 199069 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED Lamps
Maximum Overall Length 2.13 inch (54 mm)
View Details