Bivar, Inc. Board Spacers, Standoffs 912-1MM

Description
"Round Spacer Unthreaded Nylon 0.039"" (1.00mm) Natural"
Request a Quote Datasheet
Description
"Round Spacer Unthreaded Nylon 0.039"" (1.00mm) Natural"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 912-1MM-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
912-1MM-ND
Board Spacers, Standoffs 912-1MM-ND
"Round Spacer Unthreaded Nylon 0.039"" (1.00mm) Natural"

"Round Spacer Unthreaded Nylon 0.039"" (1.00mm) Natural"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
912-1MM
Standoffs & Spacers 912-1MM
Standoffs & Spacers Plastic Spcr 1mm Nylon White

Standoffs & Spacers Plastic Spcr 1mm Nylon White

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 912-1MM-ND 912-1MM
Product Name Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Spacer; Round Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer White Long - 1399G17 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Conveyor Spacers - Series CS100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.3250 to 0.4750 inch (8.25 to 12.06 mm)
View Details
Spacers - 2240386 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Spacer
Material Brass; Brass
Outside Diameter 0.2362 inch (6 mm)
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Unified - BSO4-832-26 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers