Bivar, Inc. Board Spacers, Standoffs 911-15MM

Description
"Round Spacer Unthreaded Nylon 0.591"" (15.00mm) Natural"
Request a Quote Datasheet
Description
"Round Spacer Unthreaded Nylon 0.591"" (15.00mm) Natural"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 911-15MM-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
911-15MM-ND
Board Spacers, Standoffs 911-15MM-ND
"Round Spacer Unthreaded Nylon 0.591"" (15.00mm) Natural"

"Round Spacer Unthreaded Nylon 0.591"" (15.00mm) Natural"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
911-15MM
Standoffs & Spacers 911-15MM
Standoffs & Spacers Plastic Spcr 15mm Nylon White

Standoffs & Spacers Plastic Spcr 15mm Nylon White

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 911-15MM-ND 911-15MM
Product Name Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Spacer; Round Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Standoffs - 2240487 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material StainlessSteel; Stainless Steel
Outside Diameter 0.2756 inch (7 mm)
View Details
0.625
Specs
Type & Shape Round
Material Metal; Steel
Body Length 0.6250 inch (15.87 mm)
View Details
Secure Spacer for 10mm  Door Thickness, Black - MG-92-100-50 - Southco
Specs
Type & Shape Spacer
Material StainlessSteel
View Details
2 suppliers
Metal Spacers - Heavy Wall - Metric - Series SP150 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Aluminum; Steel; StainlessSteel
Outside Diameter 0.1811 to 0.8591 inch (4.6 to 21.82 mm)
View Details