Bivar, Inc. Holders, Spacers, Standoffs 909-235 NT

Description
"T1 3/4 LED Standoff Natural Nylon 0.235"" (5.97mm)"
Request a Quote Datasheet
Description
"T1 3/4 LED Standoff Natural Nylon 0.235"" (5.97mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Holders, Spacers, Standoffs - 492-1499-ND - DigiKey
Thief River Falls, MN, United States
Holders, Spacers, Standoffs
492-1499-ND
Holders, Spacers, Standoffs 492-1499-ND
"T1 3/4 LED Standoff Natural Nylon 0.235"" (5.97mm)"

"T1 3/4 LED Standoff Natural Nylon 0.235"" (5.97mm)"

Buy Now Datasheet
Spacer Standoff - 100-909-235 NT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Spacer Standoff
100-909-235 NT
Spacer Standoff 100-909-235 NT
LED HOLDER RA 5MM 2LD NYL NAT Product overview: 909-235 NT from Bivar, Inc. is a Spacer Standoff for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Spacer Standoff, Spacers, Standoffs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 100-909-235 NT can be used for catalog matching and distributor lookup.

LED HOLDER RA 5MM 2LD NYL NAT Product overview: 909-235 NT from Bivar, Inc. is a Spacer Standoff for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Spacer Standoff, Spacers, Standoffs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 100-909-235 NT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Spacer/standoff, Nylon, 6Mm X 8.7Mm; Height Bivar - 96B4694 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Nylon, 6Mm X 8.7Mm; Height Bivar
96B4694
Spacer/standoff, Nylon, 6Mm X 8.7Mm; Height Bivar 96B4694
SPACER/STANDOFF, NYLON, 6MM X 8.7MM; Height:8.7mm; External Diameter:6mm; Spacer Material:-; Product Range:-; External Width:6mm; Overall Length:8.7mm RoHS Compliant: Yes

SPACER/STANDOFF, NYLON, 6MM X 8.7MM; Height:8.7mm; External Diameter:6mm; Spacer Material:-; Product Range:-; External Width:6mm; Overall Length:8.7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 492-1499-ND 100-909-235 NT 96B4694
Product Name Holders, Spacers, Standoffs Spacer Standoff Spacer/standoff, Nylon, 6Mm X 8.7Mm; Height Bivar
Material Nylon or Polyamide Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 10-pin Feedthru - A8449-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Spacers - 2240405 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Spacer
Material Brass; Brass
Outside Diameter 0.3150 inch (8 mm)
View Details
Heavy Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Metric - BSO4-3-5M3-20 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details