Bivar, Inc. Nylon Tubular, 0.690 in. Length, 0.187 O 908-690

Description
Nylon Tubular, 0.690 in. Length, 0.187 O
Request a Quote
Description
Nylon Tubular, 0.690 in. Length, 0.187 O
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Nylon Tubular, 0.690 in. Length, 0.187 O
908-690
Nylon Tubular, 0.690 in. Length, 0.187 O 908-690
Nylon Tubular, 0.690 in. Length, 0.187 O

Nylon Tubular, 0.690 in. Length, 0.187 O

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Lamps
Product Number 908-690
Product Name Nylon Tubular, 0.690 in. Length, 0.187 O
Diameter 4.75 mm (0.1870 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Hollow cathode lamp - L233-57NB - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diameter 38 mm (1.5 inch)
View Details
800B 16 mm Push-Button LED Bulb - 800B-N5W - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Lamp Type LED Lamps
View Details
UV Light Bulbs - 1595644 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type UV Lamps
Maximum Overall Length 16.93 inch (430 mm)
View Details