Bivar, Inc. Board Spacers, Standoffs 908-175

Description
"Round Spacer Unthreaded Nylon 0.175"" (4.45mm) Natural"
Request a Quote Datasheet
Description
"Round Spacer Unthreaded Nylon 0.175"" (4.45mm) Natural"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 908-175-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
908-175-ND
Board Spacers, Standoffs 908-175-ND
"Round Spacer Unthreaded Nylon 0.175"" (4.45mm) Natural"

"Round Spacer Unthreaded Nylon 0.175"" (4.45mm) Natural"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
908-175
Standoffs & Spacers 908-175
Standoffs & Spacers Plastic Spcr .175 in Nylon White

Standoffs & Spacers Plastic Spcr .175 in Nylon White

Buy Now Datasheet
Nylon Tubular, 0.175 In. Length, 0.187 Od, 0.125 Id, White / Bag Bivar - 50B1107 - Newark, An Avnet Company
Chicago, IL, United States
Nylon Tubular, 0.175 In. Length, 0.187 Od, 0.125 Id, White / Bag Bivar
50B1107
Nylon Tubular, 0.175 In. Length, 0.187 Od, 0.125 Id, White / Bag Bivar 50B1107
Nylon Tubular, 0.175 in. Length, 0.187 OD, 0.125 ID, White / Bag

Nylon Tubular, 0.175 in. Length, 0.187 OD, 0.125 ID, White / Bag

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 908-175-ND 908-175 50B1107
Product Name Board Spacers, Standoffs Standoffs & Spacers Nylon Tubular, 0.175 In. Length, 0.187 Od, 0.125 Id, White / Bag Bivar
Type & Shape Spacer; Round Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Cube Standoff - CUBE series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female Standoff; Square
Mounting Threaded
Material Metal; Zinc diecast
View Details
Powerpole ® 15-45 Spacer Red, Short w/Hole - 1399G1-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Fixturing Cylindrical Locator - BJ400 (M12, M16) - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 1.57 to 1.97 inch (40 to 50 mm)
View Details