Bivar, Inc. Board Spacers, Standoffs 907-200

Description
"Round Spacer Unthreaded Nylon 0.200"" (5.08mm) Natural"
Request a Quote Datasheet
Description
"Round Spacer Unthreaded Nylon 0.200"" (5.08mm) Natural"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 907-200-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
907-200-ND
Board Spacers, Standoffs 907-200-ND
"Round Spacer Unthreaded Nylon 0.200"" (5.08mm) Natural"

"Round Spacer Unthreaded Nylon 0.200"" (5.08mm) Natural"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
907-200
Standoffs & Spacers 907-200
Standoffs & Spacers Plastic Spcr .2 in Nylon White

Standoffs & Spacers Plastic Spcr .2 in Nylon White

Buy Now Datasheet
Pcb Mounting, Round, Nylon 6, 0.2Inch; Pcb Support Type Bivar - 21J8079 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Mounting, Round, Nylon 6, 0.2Inch; Pcb Support Type Bivar
21J8079
Pcb Mounting, Round, Nylon 6, 0.2Inch; Pcb Support Type Bivar 21J8079
PCB MOUNTING, ROUND, NYLON 6, 0.2INCH; PCB Support Type:-; PCB Support Material:Nylon 6 (Polyamide 6); Height:0.2"; External Width:4.2mm; Product Range:-; Inner Diameter:2.7mm; Outer Diameter:4.2mm; Overall Length:0.2" RoHS Compliant: Yes

PCB MOUNTING, ROUND, NYLON 6, 0.2INCH; PCB Support Type:-; PCB Support Material:Nylon 6 (Polyamide 6); Height:0.2"; External Width:4.2mm; Product Range:-; Inner Diameter:2.7mm; Outer Diameter:4.2mm; Overall Length:0.2" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 907-200-ND 907-200 21J8079
Product Name Board Spacers, Standoffs Standoffs & Spacers Pcb Mounting, Round, Nylon 6, 0.2Inch; Pcb Support Type Bivar
Type & Shape Spacer; Round Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 6-pin Feedthru - A8450-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
PCB Supports - 2828327 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.6260 inch (15.9 mm)
View Details
Nylon Circuit Board Supports -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Mounting Locking
Material Plastic; Nylon or Polyamide
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-032-22ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers