Bivar, Inc. Board Spacers, Standoffs 907-1MM

Description
"Round Spacer Unthreaded Nylon 0.039"" (1.00mm) Natural"
Request a Quote Datasheet
Description
"Round Spacer Unthreaded Nylon 0.039"" (1.00mm) Natural"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 907-1MM-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
907-1MM-ND
Board Spacers, Standoffs 907-1MM-ND
"Round Spacer Unthreaded Nylon 0.039"" (1.00mm) Natural"

"Round Spacer Unthreaded Nylon 0.039"" (1.00mm) Natural"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
907-1MM
Standoffs & Spacers 907-1MM
Standoffs & Spacers Plastic Spcr 1mm Nylon White

Standoffs & Spacers Plastic Spcr 1mm Nylon White

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 907-1MM-ND 907-1MM
Product Name Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Spacer; Round Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Right Angle PCB Standoff - LPZA-1 - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female / Female Standoff
Mounting M3 Screw Mount
Material Plastic; PC(UL94V-2)
View Details
Powerpole ® 15-45 Spacer Blue Short - 1399G13 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Fixturing Flat Feet - BJ763 - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 0.9843 to 1.57 inch (25 to 40 mm)
View Details