Bivar, Inc. Nylon Tubular, 0.425 in. Length, 0.148 O 906-425

Description
Nylon Tubular, 0.425 in. Length, 0.148 O
Request a Quote
Description
Nylon Tubular, 0.425 in. Length, 0.148 O
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Nylon Tubular, 0.425 in. Length, 0.148 O
906-425
Nylon Tubular, 0.425 in. Length, 0.148 O 906-425
Nylon Tubular, 0.425 in. Length, 0.148 O

Nylon Tubular, 0.425 in. Length, 0.148 O

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Lamps
Product Number 906-425
Product Name Nylon Tubular, 0.425 in. Length, 0.148 O
Diameter 3.76 mm (0.1480 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Deuterium Lamp - LS500 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Lamp Type Halogen Lamps
Features Reflector
Lamp Power 20 to 30 watts
View Details
Photoionization Detector Lamp - PID Lamp - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Lamp Type UV Lamps
Maximum Overall Length 14 to 53.5 inch (356 to 1359 mm)
Diameter 6 to 35 mm (0.2362 to 1.38 inch)
View Details