Bivar, Inc. Nylon Tubular, 0.745 in. Length, 0.250 O 905-745

Description
Nylon Tubular, 0.745 in. Length, 0.250 O
Request a Quote
Description
Nylon Tubular, 0.745 in. Length, 0.250 O
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Nylon Tubular, 0.745 in. Length, 0.250 O
905-745
Nylon Tubular, 0.745 in. Length, 0.250 O 905-745
Nylon Tubular, 0.745 in. Length, 0.250 O

Nylon Tubular, 0.745 in. Length, 0.250 O

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Lamps
Product Number 905-745
Product Name Nylon Tubular, 0.745 in. Length, 0.250 O
Diameter 6.35 mm (0.2500 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Hollow cathode lamp - L233-83NQ - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diameter 38 mm (1.5 inch)
View Details
Incandescent Lamp - 120572823 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Lamp Type Incandescent Lamps
View Details
Inspection Lamps - 1718488 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED Lamps
Maximum Overall Length 13.31 inch (338 mm)
View Details