Bivar, Inc. Board Spacers, Standoffs 905-6MM

Description
"Round Spacer Unthreaded Nylon 0.236"" (6.00mm) Natural"
Request a Quote Datasheet
Description
"Round Spacer Unthreaded Nylon 0.236"" (6.00mm) Natural"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 905-6MM-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
905-6MM-ND
Board Spacers, Standoffs 905-6MM-ND
"Round Spacer Unthreaded Nylon 0.236"" (6.00mm) Natural"

"Round Spacer Unthreaded Nylon 0.236"" (6.00mm) Natural"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
905-6MM
Standoffs & Spacers 905-6MM
Standoffs & Spacers Plastic Spcr 6mm Nylon White

Standoffs & Spacers Plastic Spcr 6mm Nylon White

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 905-6MM-ND 905-6MM
Product Name Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Spacer; Round Standoff
Unlock Full Specs
to access all available technical data

Similar Products

ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Powerpole ® 15-45 Spacer White Short - 1399G25 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
PCB Spacers - 1026126 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Polyamide
Outside Diameter 0.2362 inch (6 mm)
View Details
0.1875
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.1875 inch (4.76 mm)
View Details