Bivar, Inc. Nylon Tubular, 0.365 in. Length, 0.250 O 905-365

Description
Nylon Tubular, 0.365 in. Length, 0.250 O
Request a Quote
Description
Nylon Tubular, 0.365 in. Length, 0.250 O
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Nylon Tubular, 0.365 in. Length, 0.250 O
905-365
Nylon Tubular, 0.365 in. Length, 0.250 O 905-365
Nylon Tubular, 0.365 in. Length, 0.250 O

Nylon Tubular, 0.365 in. Length, 0.250 O

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Lamps
Product Number 905-365
Product Name Nylon Tubular, 0.365 in. Length, 0.250 O
Diameter 6.35 mm (0.2500 inch)
Unlock Full Specs
to access all available technical data

Similar Products

ComEx Lamp module Ex i - comex-lamp-module-ex-i - BARTEC
Specs
Lamp Type LED Lamps
Lamp Power 0.5000 watts
View Details
Hollow cathode lamp - L2433-82NQ - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diameter 38 mm (1.5 inch)
View Details
Incandescent Lamp - 120572833 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Lamp Type Incandescent Lamps
View Details
UVC Lamps - 2396208 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type UV Lamps
Maximum Overall Length 1.69 inch (43 mm)
Diameter 76 mm (2.99 inch)
View Details