Bivar, Inc. Nylon Tubular, 0.330 in. Length, 0.250 O 905-330

Description
Nylon Tubular, 0.330 in. Length, 0.250 O
Request a Quote
Description
Nylon Tubular, 0.330 in. Length, 0.250 O
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Nylon Tubular, 0.330 in. Length, 0.250 O
905-330
Nylon Tubular, 0.330 in. Length, 0.250 O 905-330
Nylon Tubular, 0.330 in. Length, 0.250 O

Nylon Tubular, 0.330 in. Length, 0.250 O

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Lamps
Product Number 905-330
Product Name Nylon Tubular, 0.330 in. Length, 0.250 O
Diameter 6.35 mm (0.2500 inch)
Unlock Full Specs
to access all available technical data

Similar Products

LP22LED StreamLine® Low Profile LED Lights - LP22LED-090-240G - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
Flash Rate 90 to 140 Hz
View Details
Hollow cathode lamp - L2433-33NQ - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diameter 38 mm (1.5 inch)
View Details
Lumatec SUPERLITE S04 – the Portable Light Source for Diverse Spectra - SPLS04 - U-Reach Data Solutions Inc.
Specs
Lamp Type UV Lamps
Lamp Power 150 watts
View Details