Bivar, Inc. Board Spacers, Standoffs 905-150

Description
"Round Spacer Unthreaded Nylon 0.150"" (3.81mm) Natural"
Request a Quote Datasheet
Description
"Round Spacer Unthreaded Nylon 0.150"" (3.81mm) Natural"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 492-1764-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
492-1764-ND
Board Spacers, Standoffs 492-1764-ND
"Round Spacer Unthreaded Nylon 0.150"" (3.81mm) Natural"

"Round Spacer Unthreaded Nylon 0.150"" (3.81mm) Natural"

Buy Now Datasheet
Pcb Mounting, Round, Nylon 6, 0.15Inch; Pcb Support Type Bivar - 50B1104 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Mounting, Round, Nylon 6, 0.15Inch; Pcb Support Type Bivar
50B1104
Pcb Mounting, Round, Nylon 6, 0.15Inch; Pcb Support Type Bivar 50B1104
PCB MOUNTING, ROUND, NYLON 6, 0.15INCH; PCB Support Type:-; PCB Support Material:Nylon 6 (Polyamide 6); Height:0.15"; External Width:6.4mm; Product Range:-; Inner Diameter:3.7mm; Outer Diameter:6.4mm; Overall Length:0.15" RoHS Compliant: Yes

PCB MOUNTING, ROUND, NYLON 6, 0.15INCH; PCB Support Type:-; PCB Support Material:Nylon 6 (Polyamide 6); Height:0.15"; External Width:6.4mm; Product Range:-; Inner Diameter:3.7mm; Outer Diameter:6.4mm; Overall Length:0.15" RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
905-150
Standoffs & Spacers 905-150
Standoffs & Spacers Plastic Spcr .15 in Nylon White

Standoffs & Spacers Plastic Spcr .15 in Nylon White

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 492-1764-ND 50B1104 905-150
Product Name Board Spacers, Standoffs Pcb Mounting, Round, Nylon 6, 0.15Inch; Pcb Support Type Bivar Standoffs & Spacers
Type & Shape Spacer; Round Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 35-pin Feedthru - A0735-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Spacers - 2240385 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Spacer
Material Brass; Brass
Outside Diameter 0.2362 inch (6 mm)
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSOA-032-28 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Aluminum
View Details
2 suppliers