Bivar, Inc. Board Spacers, Standoffs 904-185

Description
"Round Spacer Unthreaded Nylon 0.185"" (4.70mm) Natural"
Request a Quote Datasheet
Description
"Round Spacer Unthreaded Nylon 0.185"" (4.70mm) Natural"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 904-185-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
904-185-ND
Board Spacers, Standoffs 904-185-ND
"Round Spacer Unthreaded Nylon 0.185"" (4.70mm) Natural"

"Round Spacer Unthreaded Nylon 0.185"" (4.70mm) Natural"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
904-185
Standoffs & Spacers 904-185
Standoffs & Spacers Plastic Spcr .185 in Nylon White

Standoffs & Spacers Plastic Spcr .185 in Nylon White

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 904-185-ND 904-185
Product Name Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Spacer; Round Standoff
Unlock Full Specs
to access all available technical data

Similar Products

PCB Spacers - 1613626 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Brass; Brass
Outside Diameter 0.1874 inch (4.76 mm)
View Details
1
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Round
Material Metal; Steel
Body Length 1 inch (25.4 mm)
View Details
Conveyor Spacers - Series CS100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.3250 to 0.4750 inch (8.25 to 12.06 mm)
View Details