Bivar, Inc. Nylon Tubular, 0.720 in. Length, 0.125 O 902-720

Description
Nylon Tubular, 0.720 in. Length, 0.125 O
Request a Quote
Description
Nylon Tubular, 0.720 in. Length, 0.125 O
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Nylon Tubular, 0.720 in. Length, 0.125 O
902-720
Nylon Tubular, 0.720 in. Length, 0.125 O 902-720
Nylon Tubular, 0.720 in. Length, 0.125 O

Nylon Tubular, 0.720 in. Length, 0.125 O

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Lamps
Product Number 902-720
Product Name Nylon Tubular, 0.720 in. Length, 0.125 O
Diameter 3.17 mm (0.1250 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Hollow cathode lamp - L2433-38NB - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diameter 38 mm (1.5 inch)
View Details
Incandescent Lamp - 120572833 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Lamp Type Incandescent Lamps
View Details