Bivar, Inc. Standard LEDs - Through Hole 5YT

Description
Standard LEDs - Through Hole LED Thru-Hole 5mm Yellow 585 nm
Datasheet
Description
Standard LEDs - Through Hole LED Thru-Hole 5mm Yellow 585 nm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
5YT
Standard LEDs - Through Hole 5YT
Standard LEDs - Through Hole LED Thru-Hole 5mm Yellow 585 nm

Standard LEDs - Through Hole LED Thru-Hole 5mm Yellow 585 nm

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number 5YT
Product Name Standard LEDs - Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225383 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 300 x 20 x 7mm
LED Type Ultraviolet
Peak Wavelength 390 nm (3900 Å)
View Details
Surface Mount Auto Focus Lamp - ASMT-FJ10-ADH00 - Broadcom Inc.
Specs
LED Package: SMT Lamp
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details
2 suppliers
Specs
LED Package: T-1
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details