Bivar, Inc. Standard LEDs - Through Hole 5YD5V-F

Description
Standard LEDs - Through Hole LED Thru-Hole 5mm Yellow 585 nm
Datasheet
Description
Standard LEDs - Through Hole LED Thru-Hole 5mm Yellow 585 nm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
5YD5V-F
Standard LEDs - Through Hole 5YD5V-F
Standard LEDs - Through Hole LED Thru-Hole 5mm Yellow 585 nm

Standard LEDs - Through Hole LED Thru-Hole 5mm Yellow 585 nm

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number 5YD5V-F
Product Name Standard LEDs - Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736274 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
Circular LED lamp - SLR-332DC - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Orange
Peak Wavelength 610 nm (6100 Å)
View Details
2 suppliers
Linear Led, Cool White, 20W, 1.173M; Light Colour Ledvance - 50AC7918 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 20000 milliwatts
View Details