Bivar, Inc. Optoelectronics - LED Indication - Discrete 5YD

Description
LED, Through Hole, 5mm, Yellow, 590nm, 2
Request a Quote Datasheet
Description
LED, Through Hole, 5mm, Yellow, 590nm, 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
LED, Through Hole, 5mm, Yellow, 590nm, 2

LED, Through Hole, 5mm, Yellow, 590nm, 2

Buy Now
Optoelectronics - LED Indication - Discrete - 1331729-5YD - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1331729-5YD
Optoelectronics - LED Indication - Discrete 1331729-5YD
Manufacturer: Bivar Inc. Win Source Part Number: 1331729-5YD Category: Optoelectronics>LED Indication - Discrete Packaging: Bulk Color: Yellow Standard Package: 100 Mounting: Through Hole Configuration: Standard Viewing Angle: 45° Lens Color: Yellow Lens Transparency: Diffused Millicandela Rating: 25mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Peak: 590nm Height (Max): 8.50mm Supplier Device Package: T-1 3/4 Case / Package: Radial Lens Style: Round with Domed Top Lens Size: 5mm, T-1 3/4 ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) HTSUS: 8541.41.0000 Base Product Number: 5YD RoHS Status: ROHS3 Compliant

Manufacturer: Bivar Inc.
Win Source Part Number: 1331729-5YD
Category: Optoelectronics>LED Indication - Discrete
Packaging: Bulk
Color: Yellow
Standard Package: 100
Mounting: Through Hole
Configuration: Standard
Viewing Angle: 45°
Lens Color: Yellow
Lens Transparency: Diffused
Millicandela Rating: 25mcd
Voltage - Forward (Vf) (Typ): 2V
Current - Test: 20mA
Wavelength - Peak: 590nm
Height (Max): 8.50mm
Supplier Device Package: T-1 3/4
Case / Package: Radial
Lens Style: Round with Domed Top
Lens Size: 5mm, T-1 3/4
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
HTSUS: 8541.41.0000
Base Product Number: 5YD
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
5YD
Standard LEDs - Through Hole 5YD
Standard LEDs - Through Hole LED Thru-Hole 5mm Yellow 585 nm

Standard LEDs - Through Hole LED Thru-Hole 5mm Yellow 585 nm

Buy Now Datasheet
Led, Through Hole, 5Mm, Yellow, 590Nm, 25Mcd, Diffused Lens, 45 Deg Viewing Angle / Bag Bivar - 33R8566 - Newark, An Avnet Company
Chicago, IL, United States
Led, Through Hole, 5Mm, Yellow, 590Nm, 25Mcd, Diffused Lens, 45 Deg Viewing Angle / Bag Bivar
33R8566
Led, Through Hole, 5Mm, Yellow, 590Nm, 25Mcd, Diffused Lens, 45 Deg Viewing Angle / Bag Bivar 33R8566
LED, Through Hole, 5mm, Yellow, 590nm, 25mcd, Diffused Lens, 45 Deg Viewing Angle / Bag

LED, Through Hole, 5mm, Yellow, 590nm, 25mcd, Diffused Lens, 45 Deg Viewing Angle / Bag

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 5YD 1331729-5YD 5YD 33R8566
Product Name Optoelectronics - LED Indication - Discrete Standard LEDs - Through Hole Led, Through Hole, 5Mm, Yellow, 590Nm, 25Mcd, Diffused Lens, 45 Deg Viewing Angle / Bag Bivar
LED Type Yellow Yellow; Yellow
Peak Wavelength 590 nm (5900 Å)
Viewing Angle 45 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1757447 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Hot white
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1 3/4
LED Type Green
Viewing Angle 30 degrees
View Details
SWIR Emitters - MTSM5010-843-IR - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
Viewing Angle 120 degrees
View Details