Bivar, Inc. Standard LEDs - Through Hole 5UUYC-F

Description
Standard LEDs - Through Hole LED Thru-Hole 5mm Yellow 592 nm
Datasheet
Description
Standard LEDs - Through Hole LED Thru-Hole 5mm Yellow 592 nm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
5UUYC-F
Standard LEDs - Through Hole 5UUYC-F
Standard LEDs - Through Hole LED Thru-Hole 5mm Yellow 592 nm

Standard LEDs - Through Hole LED Thru-Hole 5mm Yellow 592 nm

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number 5UUYC-F
Product Name Standard LEDs - Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736287 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
View Details
LED Color Lighting - XSM2CRK383W-ND - DigiKey
Specs
LED Package: "4-DIP (0.200"", 5.08mm)"
LED Type Red
Peak Wavelength 624 nm (6240 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 40 degrees
View Details