Bivar, Inc. LED Indication - Discrete 5SYD

Description
Yellow LED Indication - Discrete 2V Radial
Request a Quote Datasheet
Description
Yellow LED Indication - Discrete 2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 492-1322-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-1322-ND
LED Indication - Discrete 492-1322-ND
Yellow LED Indication - Discrete 2V Radial

Yellow LED Indication - Discrete 2V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
5SYD
Standard LEDs - Through Hole 5SYD
Standard LEDs - Through Hole LED Thru-Hole 5mm Super Yellow 585 nm

Standard LEDs - Through Hole LED Thru-Hole 5mm Super Yellow 585 nm

Buy Now Datasheet
Led, Yellow, T-1 3/4 (5Mm), 300Mcd, 590Nm; Led Color Bivar - 33R8548 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, T-1 3/4 (5Mm), 300Mcd, 590Nm; Led Color Bivar
33R8548
Led, Yellow, T-1 3/4 (5Mm), 300Mcd, 590Nm; Led Color Bivar 33R8548
LED, YELLOW, T-1 3/4 (5MM), 300MCD, 590NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:590nm; Luminous Intensity:300mcd; Viewing Angle:45°; MSL:- RoHS Compliant: Yes

LED, YELLOW, T-1 3/4 (5MM), 300MCD, 590NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:590nm; Luminous Intensity:300mcd; Viewing Angle:45°; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 492-1322-ND 5SYD 33R8548
Product Name LED Indication - Discrete Standard LEDs - Through Hole Led, Yellow, T-1 3/4 (5Mm), 300Mcd, 590Nm; Led Color Bivar
LED Package: Radial T-1 3/4 (5mm)
LED Type Yellow Yellow; Yellow
Peak Wavelength 590 nm (5900 Å) 590 nm (5900 Å)
Viewing Angle 45 degrees 45 degrees
Luminous Intensity 300 milliCandela 300 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1113732 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Green; Green
Array Array
Number of Array Elements 1
View Details
Chip LED with reflector - SML-012UT - ROHM Semiconductor GmbH
Specs
LED Package: 3x2 (t=1.3)
LED Type Red
Peak Wavelength 624 nm (6240 Å)
View Details
2 suppliers
Specs
Color Temperature 248 to 343 K
Viewing Angle 160 degrees
View Details