Bivar, Inc. Standard LEDs - Through Hole 5SUYC-F

Description
Standard LEDs - Through Hole LED Thru-Hole 5mm Yellow 592 nm
Datasheet
Description
Standard LEDs - Through Hole LED Thru-Hole 5mm Yellow 592 nm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
5SUYC-F
Standard LEDs - Through Hole 5SUYC-F
Standard LEDs - Through Hole LED Thru-Hole 5mm Yellow 592 nm

Standard LEDs - Through Hole LED Thru-Hole 5mm Yellow 592 nm

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number 5SUYC-F
Product Name Standard LEDs - Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736256 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
Auto Focus Auxiliary Flash LED - ASMT-FJ70-AFJ00 - Broadcom Inc.
Specs
LED Type Orange
Peak Wavelength 612 nm (6120 Å)
Viewing Angle 12 degrees
View Details
Specs
LED Package: T-1
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details