Bivar, Inc. Standard LEDs - Through Hole 5SURC-F

Description
Standard LEDs - Through Hole LED Thru-Hole 5mm Red 660 nm
Datasheet
Description
Standard LEDs - Through Hole LED Thru-Hole 5mm Red 660 nm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
5SURC-F
Standard LEDs - Through Hole 5SURC-F
Standard LEDs - Through Hole LED Thru-Hole 5mm Red 660 nm

Standard LEDs - Through Hole LED Thru-Hole 5mm Red 660 nm

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number 5SURC-F
Product Name Standard LEDs - Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225382 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 300 x 20 x 7mm
LED Type Ultraviolet
Peak Wavelength 420 nm (4200 Å)
View Details
High Brightness SMT Round Tinted Red LED with 30° Viewing Angle - ALMD-EG3E-VW002 - Broadcom Inc.
Specs
LED Type Red
Peak Wavelength 632 nm (6320 Å)
Viewing Angle 30 degrees
View Details
Specs
LED Package: 5 mm
LED Type Red (optional feature); Yellow (optional feature); Green (optional feature); Multi-Colored
Peak Wavelength 697 nm (6970 Å)
View Details