Bivar, Inc. LED Indication - Discrete 5SRD

Description
Red LED Indication - Discrete 1.7V Radial
Request a Quote Datasheet
Description
Red LED Indication - Discrete 1.7V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 492-1320-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-1320-ND
LED Indication - Discrete 492-1320-ND
Red LED Indication - Discrete 1.7V Radial

Red LED Indication - Discrete 1.7V Radial

Buy Now Datasheet
Led, Red, T-1 3/4 (5Mm), 40Mcd, 645Nm; Led Color Bivar - 33R8538 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, T-1 3/4 (5Mm), 40Mcd, 645Nm; Led Color Bivar
33R8538
Led, Red, T-1 3/4 (5Mm), 40Mcd, 645Nm; Led Color Bivar 33R8538
LED, RED, T-1 3/4 (5MM), 40MCD, 645NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:1.7V; Wavelength Typ:645nm; Luminous Intensity:40mcd; Viewing Angle:45°; MSL:- RoHS Compliant: Yes

LED, RED, T-1 3/4 (5MM), 40MCD, 645NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:1.7V; Wavelength Typ:645nm; Luminous Intensity:40mcd; Viewing Angle:45°; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
5SRD
Standard LEDs - Through Hole 5SRD
Standard LEDs - Through Hole LED Thru-Hole 5mm Super Red 660 nm

Standard LEDs - Through Hole LED Thru-Hole 5mm Super Red 660 nm

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 492-1320-ND 33R8538 5SRD
Product Name LED Indication - Discrete Led, Red, T-1 3/4 (5Mm), 40Mcd, 645Nm; Led Color Bivar Standard LEDs - Through Hole
LED Package: Radial T-1 3/4 (5mm)
LED Type Red Red; Red
Peak Wavelength 645 nm (6450 Å) 645 nm (6450 Å)
Viewing Angle 45 degrees 45 degrees
Luminous Intensity 40 milliCandela 40 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736353 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
EXCELED™ series chip LED - SML-D12W8W(C) - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Yellow
Peak Wavelength 588 nm (5875 Å)
View Details
2 suppliers
Led Light Bar, White, 1100Lm, 9W; Light Color Sylvania - 23AH0620 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 9000 milliwatts
View Details