Bivar, Inc. LED Indication - Discrete 5SGD

Description
Green LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet
Description
Green LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 492-1317-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-1317-ND
LED Indication - Discrete 492-1317-ND
Green LED Indication - Discrete 2.1V Radial

Green LED Indication - Discrete 2.1V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
5SGD
Standard LEDs - Through Hole 5SGD
Standard LEDs - Through Hole LED Thru-Hole 5mm Super Green 568 nm

Standard LEDs - Through Hole LED Thru-Hole 5mm Super Green 568 nm

Buy Now Datasheet
Led, Green, T-1 3/4 (5Mm), 30Mcd, 568Nm; Led Color Bivar - 55M6691 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, T-1 3/4 (5Mm), 30Mcd, 568Nm; Led Color Bivar
55M6691
Led, Green, T-1 3/4 (5Mm), 30Mcd, 568Nm; Led Color Bivar 55M6691
LED, GREEN, T-1 3/4 (5MM), 30MCD, 568NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:568nm; Luminous Intensity:30mcd; Viewing Angle:45°; MSL:- RoHS Compliant: Yes

LED, GREEN, T-1 3/4 (5MM), 30MCD, 568NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:568nm; Luminous Intensity:30mcd; Viewing Angle:45°; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 492-1317-ND 5SGD 55M6691
Product Name LED Indication - Discrete Standard LEDs - Through Hole Led, Green, T-1 3/4 (5Mm), 30Mcd, 568Nm; Led Color Bivar
LED Package: Radial T-1 3/4 (5mm)
LED Type Green Green; Green
Peak Wavelength 568 nm (5680 Å) 568 nm (5680 Å)
Viewing Angle 45 degrees 45 degrees
Luminous Intensity 30 milliCandela 30 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736317P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
Number of Array Elements 1
View Details
Subminiature Emitter (IRLED) - LIM383ES - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Forward Current 65 milliamps
View Details
OneWhite SMT PLCC-2 LED Indicator - ASMT-UWB1-NX3D2 - Broadcom Inc.
Specs
LED Package: PLCC
LED Type White
Color Temperature 5000 K
View Details
4 suppliers