Bivar, Inc. Standard LEDs - Through Hole 5RT-F

Description
Standard LEDs - Through Hole LED Thru-Hole 5mm Red 655 nm
Datasheet
Description
Standard LEDs - Through Hole LED Thru-Hole 5mm Red 655 nm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
5RT-F
Standard LEDs - Through Hole 5RT-F
Standard LEDs - Through Hole LED Thru-Hole 5mm Red 655 nm

Standard LEDs - Through Hole LED Thru-Hole 5mm Red 655 nm

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number 5RT-F
Product Name Standard LEDs - Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017463 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 290 nm (2900 Å)
Viewing Angle 60 degrees
View Details
LED Indication - Discrete - 1497-XZM2CYKXDGK161WCCTR-ND - DigiKey
Specs
LED Package: 4-SMD, No Lead
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 515 to 590 nm (5150 to 5900 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 70 degrees
View Details