Bivar, Inc. Standard LEDs - Through Hole 5RD12V

Description
Standard LEDs - Through Hole LED Thru-Hole 5mm Red 700 nm
Datasheet
Description
Standard LEDs - Through Hole LED Thru-Hole 5mm Red 700 nm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
5RD12V
Standard LEDs - Through Hole 5RD12V
Standard LEDs - Through Hole LED Thru-Hole 5mm Red 700 nm

Standard LEDs - Through Hole LED Thru-Hole 5mm Red 700 nm

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number 5RD12V
Product Name Standard LEDs - Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736320 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
Specs
LED Type Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 124 degrees
View Details