Bivar, Inc. General Purpose Visible Dome-Style Led,orange-Red,transparent,led-2B Bivar 5HT-F

Description
LED, Through Hole, 5mm, HE Red, 625nm, 5
Request a Quote Datasheet
Description
LED, Through Hole, 5mm, HE Red, 625nm, 5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
LED, Through Hole, 5mm, HE Red, 625nm, 5

LED, Through Hole, 5mm, HE Red, 625nm, 5

Buy Now
General Purpose Visible Dome-Style Led,orange-Red,transparent,led-2B Bivar - 20K5755 - Newark, An Avnet Company
Chicago, IL, United States
General Purpose Visible Dome-Style Led,orange-Red,transparent,led-2B Bivar
20K5755
General Purpose Visible Dome-Style Led,orange-Red,transparent,led-2B Bivar 20K5755
General Purpose Visible Dome-Style LED,Orange-Red,Trans parent,LED-2b

General Purpose Visible Dome-Style LED,Orange-Red,Transparent,LED-2b

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
5HT-F
Standard LEDs - Through Hole 5HT-F
Standard LEDs - Through Hole LED Thru-Hole 5mm HE Red 635 nm

Standard LEDs - Through Hole LED Thru-Hole 5mm HE Red 635 nm

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 5HT-F 20K5755 5HT-F
Product Name General Purpose Visible Dome-Style Led,orange-Red,transparent,led-2B Bivar Standard LEDs - Through Hole
LED Type Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269534 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 635 milliwatts
View Details
DURIS® low and mid power LEDs - GD PSLR31.13 - OSRAM Opto Semiconductors
Specs
LED Type Blue
Peak Wavelength 450 nm (4500 Å)
Viewing Angle 120 degrees
View Details
IDEA, Inc.
Specs
LED Package: T-1
LED Type Red (optional feature); Orange (optional feature); Yellow (optional feature); Green (optional feature); Multi-Colored
Peak Wavelength 635 nm (6350 Å)
View Details