Bivar, Inc. Led, Through Hole, 5Mm, He Red, 625Nm, 5Mcd, Diffused Lens, 45 Deg Viewing Angle, Low Current / Bag Bivar 5HDL

Description
LED, Through Hole, 5mm, HE Red, 625nm, 5
Request a Quote Datasheet
Description
LED, Through Hole, 5mm, HE Red, 625nm, 5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
LED, Through Hole, 5mm, HE Red, 625nm, 5

LED, Through Hole, 5mm, HE Red, 625nm, 5

Buy Now
Led, Through Hole, 5Mm, He Red, 625Nm, 5Mcd, Diffused Lens, 45 Deg Viewing Angle, Low Current / Bag Bivar - 33R8512 - Newark, An Avnet Company
Chicago, IL, United States
Led, Through Hole, 5Mm, He Red, 625Nm, 5Mcd, Diffused Lens, 45 Deg Viewing Angle, Low Current / Bag Bivar
33R8512
Led, Through Hole, 5Mm, He Red, 625Nm, 5Mcd, Diffused Lens, 45 Deg Viewing Angle, Low Current / Bag Bivar 33R8512
LED, Through Hole, 5mm, HE Red, 625nm, 5mcd, Diffused Lens, 45 Deg Viewing Angle, Low Current / Bag

LED, Through Hole, 5mm, HE Red, 625nm, 5mcd, Diffused Lens, 45 Deg Viewing Angle, Low Current / Bag

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
5HDL
Standard LEDs - Through Hole 5HDL
Standard LEDs - Through Hole LED Thru-Hole 5mm HE Red 635 nm

Standard LEDs - Through Hole LED Thru-Hole 5mm HE Red 635 nm

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 5HDL 33R8512 5HDL
Product Name Led, Through Hole, 5Mm, He Red, 625Nm, 5Mcd, Diffused Lens, 45 Deg Viewing Angle, Low Current / Bag Bivar Standard LEDs - Through Hole
LED Type Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736324 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
High brightness chip LED with reflector - SML-Z14UT(C) - ROHM Semiconductor GmbH
Specs
LED Package: 2.8x3.2 (t=2.05)
LED Type Red
Peak Wavelength 620 nm (6200 Å)
View Details
2 suppliers
Linear Led, Cool White, 20W, 1.173M; Light Colour Ledvance - 50AC7918 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 20000 milliwatts
View Details