Bivar, Inc. Standard LEDs - Through Hole 5HD5V

Description
Standard LEDs - Through Hole LED Thru-Hole 5mm HE Red 635 nm
Datasheet
Description
Standard LEDs - Through Hole LED Thru-Hole 5mm HE Red 635 nm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
5HD5V
Standard LEDs - Through Hole 5HD5V
Standard LEDs - Through Hole LED Thru-Hole 5mm HE Red 635 nm

Standard LEDs - Through Hole LED Thru-Hole 5mm HE Red 635 nm

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number 5HD5V
Product Name Standard LEDs - Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736277 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.8 x 3.8 x 0.9mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
LED Indication - Discrete - 1497-1423-2-ND - DigiKey
Specs
LED Package: 4-SMD, No Lead
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 461 to 632 nm (4610 to 6320 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 70 degrees
View Details