Bivar, Inc. Standard LEDs - Through Hole 5HD-F

Description
Standard LEDs - Through Hole LED Thru-Hole 5mm HE Red 635 nm
Datasheet
Description
Standard LEDs - Through Hole LED Thru-Hole 5mm HE Red 635 nm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
5HD-F
Standard LEDs - Through Hole 5HD-F
Standard LEDs - Through Hole LED Thru-Hole 5mm HE Red 635 nm

Standard LEDs - Through Hole LED Thru-Hole 5mm HE Red 635 nm

Buy Now Datasheet
General Purpose Visible Dome-Style Led,orange-Red,diffused,led-2B Bivar - 20K5752 - Newark, An Avnet Company
Chicago, IL, United States
General Purpose Visible Dome-Style Led,orange-Red,diffused,led-2B Bivar
20K5752
General Purpose Visible Dome-Style Led,orange-Red,diffused,led-2B Bivar 20K5752
General Purpose Visible Dome-Style LED,Orange-Red,Diffu sed,LED-2b

General Purpose Visible Dome-Style LED,Orange-Red,Diffused,LED-2b

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 5HD-F 20K5752
Product Name Standard LEDs - Through Hole General Purpose Visible Dome-Style Led,orange-Red,diffused,led-2B Bivar
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1501926 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 46.5 x 3.5mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
EXCELED™ series chip LED - SML-H12U8T - ROHM Semiconductor GmbH
Specs
LED Package: 2x1.25 (t=0.8)
LED Type Red
Peak Wavelength 620 nm (6200 Å)
View Details
2 suppliers
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - CQX17 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details